ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSR025N03TL

Description
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
Request a Quote Datasheet
Description
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSR025N03TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSR025N03TLTR-ND
Single FETs, MOSFETs RSR025N03TLTR-ND
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3

N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RSR025N03TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSR025N03TLDKR-ND
Single FETs, MOSFETs RSR025N03TLDKR-ND
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3

N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RSR025N03TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSR025N03TLCT-ND
Single FETs, MOSFETs RSR025N03TLCT-ND
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3

N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03TL - 107791-RSR025N03TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03TL
107791-RSR025N03TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03TL 107791-RSR025N03TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 107791-RSR025N03TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: RSR025N03 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Dimension: SC-96 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 4.1nC @ 5V Max Input Capacitance: 165pF @ 10V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 70 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): RSR025N03FRATL; 2SK3105-T2; 2SK3105; AP2340GN-HF; Introduction Date: March 19, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107791-RSR025N03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: RSR025N03
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 4.1nC @ 5V
Max Input Capacitance: 165pF @ 10V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): RSR025N03FRATL; 2SK3105-T2; 2SK3105; AP2340GN-HF;
Introduction Date: March 19, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 2.5A MOSFET Transistor
278-RSR025N03TL
30V 2.5A MOSFET Transistor 278-RSR025N03TL
MOSFET N-CH 30V 2.5A TSMT3 Product overview: RSR025N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSR025N03TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.5A TSMT3 Product overview: RSR025N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSR025N03TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 30V 2.5A TSMT3

MOSFET N-CH 30V 2.5A TSMT3

Buy Now Datasheet
Mosfet, N Channel, 30V, 2.5A, Tsmt3; Channel Type Rohm - 40P3196 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 2.5A, Tsmt3; Channel Type Rohm
40P3196
Mosfet, N Channel, 30V, 2.5A, Tsmt3; Channel Type Rohm 40P3196
MOSFET, N CHANNEL, 30V, 2.5A, TSMT3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 2.5A, TSMT3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSR025N03TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSR025N03TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSR025N03TL
MOSFET N-CH 30V 2.5A TSMT3

MOSFET N-CH 30V 2.5A TSMT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSR025N03TLTR-ND 107791-RSR025N03TL 278-RSR025N03TL RSR025N03TL 40P3196 RSR025N03TL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR025N03TL 30V 2.5A MOSFET Transistor MOSFET Mosfet, N Channel, 30V, 2.5A, Tsmt3; Channel Type Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SC-96 SOT3; TSMT3 Tape & Reel (TR) TO-3 SC-96
V(BR)DSS 30 volts 30 volts
PD 1000 milliwatts 1 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806 - 1149862-AUIRFS3806 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details