ROHM Semiconductor USA, LLC 20V 1.5A MOSFET Transistor RW1C015UNT2R

Description
MOSFET N-CH 20V 1.5A 6WEMT Product overview: RW1C015UNT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C015UNT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 1.5A 6WEMT Product overview: RW1C015UNT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C015UNT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-RW1C015UNT2R
20V 1.5A MOSFET Transistor 278-RW1C015UNT2R
MOSFET N-CH 20V 1.5A 6WEMT Product overview: RW1C015UNT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C015UNT2R can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.5A 6WEMT Product overview: RW1C015UNT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C015UNT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C015UNT2R - 1093110-RW1C015UNT2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C015UNT2R
1093110-RW1C015UNT2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C015UNT2R 1093110-RW1C015UNT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093110-RW1C015UNT2R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 1.8nC @ 4.5V Max Input Capacitance: 110pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 4.5V Alternative Parts (Cross-Reference): SSM6K25FE(TE85L,F); RW1C020UNT2R; SSM6K25FE(F); Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093110-RW1C015UNT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-WEMT
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 1.8nC @ 4.5V
Max Input Capacitance: 110pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 4.5V
Alternative Parts (Cross-Reference): SSM6K25FE(TE85L,F); RW1C020UNT2R; SSM6K25FE(F);
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RW1C015UNT2R-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RW1C015UNT2R-ND
Single FETs, MOSFETs RW1C015UNT2R-ND
N-Channel 20V 1.5A (Ta) 400mW (Ta) Surface Mount 6-WEMT

N-Channel 20V 1.5A (Ta) 400mW (Ta) Surface Mount 6-WEMT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Trans MOSFET N-CH 20V 1.5A

MOSFET Trans MOSFET N-CH 20V 1.5A

Buy Now Datasheet
MOSFET N-CH 20V 1.5A WEMT6 - 687-RW1C015UNT2R - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 1.5A WEMT6
687-RW1C015UNT2R
MOSFET N-CH 20V 1.5A WEMT6 687-RW1C015UNT2R
MOSFET N-CH 20V 1.5A WEMT6

MOSFET N-CH 20V 1.5A WEMT6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW1C015UNT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW1C015UNT2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW1C015UNT2R
MOSFET N-CH 20V 1.5A 6WEMT

MOSFET N-CH 20V 1.5A 6WEMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RW1C015UNT2R 1093110-RW1C015UNT2R RW1C015UNT2R-ND RW1C015UNT2R 687-RW1C015UNT2R RW1C015UNT2R
Product Name 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C015UNT2R Single FETs, MOSFETs MOSFET MOSFET N-CH 20V 1.5A WEMT6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 400 milliwatts 400 milliwatts 400 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 6-WEMT 6-SMD, Flat Leads 6-SMD, Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data