Rectron Semiconductor Inc. MOSFET RM2N650IP

Description
MOSFET TO-251 MOSFET
Description
MOSFET TO-251 MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM2N650IP is an N-channel super junction power MOSFET in a TO-251 package, designed for AC-DC switch-mode power supplies, power factor correction, and industrial power applications. It has a drain-source voltage rating of 650 V and a continuous drain current of 2 A at 25°C case temperature. The device features a typical on-resistance of 2.2 Ω, a total gate charge of 10 nC, and is 100% avalanche tested with a single pulse avalanche energy of 45 mJ. It has a junction temperature range of -55°C to +150°C, a thermal resistance junction-to-case of 5.4 °C/W, and is RoHS compliant. The package dimensions are defined with a body length of 9.8 to 10.4 mm and a width of 6.0 to 6.2 mm.

Datasheet Summary
Powered by GS/AI

The RM2N650IP is an N-channel super junction power MOSFET in a TO-251 package, designed for AC-DC switch-mode power supplies, power factor correction, and industrial power applications. It has a drain-source voltage rating of 650 V and a continuous drain current of 2 A at 25°C case temperature. The device features a typical on-resistance of 2.2 Ω, a total gate charge of 10 nC, and is 100% avalanche tested with a single pulse avalanche energy of 45 mJ. It has a junction temperature range of -55°C to +150°C, a thermal resistance junction-to-case of 5.4 °C/W, and is RoHS compliant. The package dimensions are defined with a body length of 9.8 to 10.4 mm and a width of 6.0 to 6.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET TO-251 MOSFET

MOSFET TO-251 MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM2N650IP
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

30 V, P-channel Trench MOSFET - BUK6Q21-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -41000 milliamps
View Details
2 suppliers
 - LM5100BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
MOSFETs - 2441935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details