Manufacturer: Rohm Semiconductor
Win Source Part Number: 027642-RTR025N03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: RTR025N03
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 4.6nC @ 4.5V
Max Input Capacitance: 220pF @ 10V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 92 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): RTR025N03FRATL; ZXMN3B14F; ZXMN3B14FTA; Si2300DS-T1-GE3;
Introduction Date: September 25, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 2.5A TSMT3 Product overview: RTR025N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTR025N03TL can be used for catalog matching and distributor lookup.
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 30V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET N-CH 30V 2.5A TSMT3
MOSFET N-CH 30V 2.5A TSMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 027642-RTR025N03TL | 278-RTR025N03TL | RTR025N03TLCT-ND | RTR025N03TL | RTR025N03TL | RTR025N03TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR025N03TL | 30V 2.5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | SC-96 | SC-96 |