N-Channel 20V 7.5A (Ta) 700mW (Ta) Surface Mount TSMT8
N-Channel 20V 7.5A (Ta) 700mW (Ta) Surface Mount TSMT8
N-Channel 20V 7.5A (Ta) 700mW (Ta) Surface Mount TSMT8
MOSFET N-CH 20V 7.5A TSMT8 Product overview: RQ1C075UNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1C075UNTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 097446-RQ1C075UNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT8
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1400pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 16 mOhm @ 7.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 7.5A TSMT8
MOSFET N-CH 20V 7.5A TSMT8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RQ1C075UNDKR-ND | 278-RQ1C075UNTR | 097446-RQ1C075UNTR | RQ1C075UNTR | RQ1C075UNTR | RQ1C075UNTR |
| Product Name | Single FETs, MOSFETs | 20V 7.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1C075UNTR | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-SMD, Flat Leads | Tape & Reel (TR) | SOT3; TSMT8 | 8-SMD, Flat Lead | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0070 kS | |||||
| PD | 1.5 milliwatts | 700 milliwatts | 700 milliwatts |