ROHM Semiconductor USA, LLC 20V 6A MOSFET Transistor RT1C060UNTR

Description
MOSFET N-CH 20V 6A 8TSST Product overview: RT1C060UNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1C060UNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6A 8TSST Product overview: RT1C060UNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1C060UNTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A MOSFET Transistor
278-RT1C060UNTR
20V 6A MOSFET Transistor 278-RT1C060UNTR
MOSFET N-CH 20V 6A 8TSST Product overview: RT1C060UNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1C060UNTR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6A 8TSST Product overview: RT1C060UNTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1C060UNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RT1C060UNTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RT1C060UNTR-ND
Single FETs, MOSFETs RT1C060UNTR-ND
N-Channel 20V 6A (Ta) 650mW (Ta) Surface Mount 8-TSST

N-Channel 20V 6A (Ta) 650mW (Ta) Surface Mount 8-TSST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1C060UNTR - 101599-RT1C060UNTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1C060UNTR
101599-RT1C060UNTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1C060UNTR 101599-RT1C060UNTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 101599-RT1C060UNTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 650mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSST Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 870pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 101599-RT1C060UNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 650mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 870pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RT1C060UNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RT1C060UNTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RT1C060UNTR
MOSFET N-CH 20V 6A 8TSST

MOSFET N-CH 20V 6A 8TSST

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1.5V Drive Nch MOSFET

MOSFET 1.5V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RT1C060UNTR RT1C060UNTR-ND 101599-RT1C060UNTR RT1C060UNTR RT1C060UNTR
Product Name 20V 6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1C060UNTR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0055 kS
PD 1.25 milliwatts 650 milliwatts
Unlock Full Specs
to access all available technical data