ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ3E150GNTB

Description
N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet
Description
N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ3E150GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E150GNTBDKR-ND
Single FETs, MOSFETs RQ3E150GNTBDKR-ND
N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E150GNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E150GNTBTR-ND
Single FETs, MOSFETs RQ3E150GNTBTR-ND
N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E150GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E150GNTBCT-ND
Single FETs, MOSFETs RQ3E150GNTBCT-ND
N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 15A (Ta) 2W (Ta), 17.2W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Singapore, Singapore
30V 15A MOSFET Transistor
278-RQ3E150GNTB
30V 15A MOSFET Transistor 278-RQ3E150GNTB
MOSFET N-CH 30V 15A 8HSMT Product overview: RQ3E150GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E150GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A 8HSMT Product overview: RQ3E150GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E150GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E150GNTB - 1092622-RQ3E150GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E150GNTB
1092622-RQ3E150GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E150GNTB 1092622-RQ3E150GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092622-RQ3E150GNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 17.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSMT (3.2x3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 15.3nC @ 10V Max Input Capacitance: 850pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.1 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AON7524; RQ3E130BNTB; RQ3E150GNTB; STL23NS3LLH7; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092622-RQ3E150GNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 17.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSMT (3.2x3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 15.3nC @ 10V
Max Input Capacitance: 850pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.1 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): AON7524; RQ3E130BNTB; RQ3E150GNTB; STL23NS3LLH7;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E150GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E150GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E150GNTB
MOSFET N-CH 30V 15A 8HSMT

MOSFET N-CH 30V 15A 8HSMT

Supplier's Site
Mosfet, N-Ch, 30V, 39A, Hsmt-8; Transistor Polarity Rohm - 10AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 39A, Hsmt-8; Transistor Polarity Rohm
10AC8920
Mosfet, N-Ch, 30V, 39A, Hsmt-8; Transistor Polarity Rohm 10AC8920
MOSFET, N-CH, 30V, 39A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 39A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ3E150GNTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ3E150GNTB
Single FETs, MOSFETs RQ3E150GNTB
MOSFET N-CH 30V 15A 8HSMT

MOSFET N-CH 30V 15A 8HSMT

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RQ3E150GNTB
Triode/MOS Tube/Transistor >> MOSFETs RQ3E150GNTB
30V 15A 6.1mΩ@15A,10V 2.5V@1mA N Channel HSMT-8(3.2x3) MOSFETs ROHS

30V 15A 6.1mΩ@15A,10V 2.5V@1mA N Channel HSMT-8(3.2x3) MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ3E150GNTBDKR-ND 278-RQ3E150GNTB 1092622-RQ3E150GNTB RQ3E150GNTB RQ3E150GNTB 10AC8920 RQ3E150GNTB RQ3E150GNTB
Product Name Single FETs, MOSFETs 30V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E150GNTB MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 39A, Hsmt-8; Transistor Polarity Rohm Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; 8-HSMT (3.2x3) 8-PowerVDFN TO-3 8-PowerVDFN
MOSFET Operating Mode Enhancement
Transconductance 0.0135 kS
PD 2 milliwatts 2000 to 17200 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data