ROHM Semiconductor USA, LLC Single FETs, MOSFETs RW1A020ZPT2R

Description
MOSFET P-CH 12V 2A WEMT6
Request a Quote Datasheet
Description
MOSFET P-CH 12V 2A WEMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RW1A020ZPT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RW1A020ZPT2RTR-ND
Single FETs, MOSFETs 846-RW1A020ZPT2RTR-ND
MOSFET P-CH 12V 2A WEMT6

MOSFET P-CH 12V 2A WEMT6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZPT2R - 027660-RW1A020ZPT2R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZPT2R
027660-RW1A020ZPT2R
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZPT2R 027660-RW1A020ZPT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 027660-RW1A020ZPT2R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 770pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027660-RW1A020ZPT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-WEMT
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 770pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 2A MOSFET Transistor
278-RW1A020ZPT2R
12V 2A MOSFET Transistor 278-RW1A020ZPT2R
MOSFET P-CH 12V 2A WEMT6 Product overview: RW1A020ZPT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1A020ZPT2R can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2A WEMT6 Product overview: RW1A020ZPT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1A020ZPT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SW MOSFET MID PWR P-CH 12V .7A

MOSFET SW MOSFET MID PWR P-CH 12V .7A

Buy Now Datasheet
MOSFET P-CH 12V 2A WEMT6 - 687-RW1A020ZPT2R - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 2A WEMT6
687-RW1A020ZPT2R
MOSFET P-CH 12V 2A WEMT6 687-RW1A020ZPT2R
MOSFET P-CH 12V 2A WEMT6

MOSFET P-CH 12V 2A WEMT6

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW1A020ZPT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW1A020ZPT2R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW1A020ZPT2R
MOSFET P-CH 12V 2A WEMT6

MOSFET P-CH 12V 2A WEMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-RW1A020ZPT2RTR-ND 027660-RW1A020ZPT2R 278-RW1A020ZPT2R RW1A020ZPT2R 687-RW1A020ZPT2R RW1A020ZPT2R
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1A020ZPT2R 12V 2A MOSFET Transistor MOSFET MOSFET P-CH 12V 2A WEMT6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-CHANNEL
Package Type 6-SMD, Flat Leads SOT3; 6-WEMT Tape & Reel (TR) 6-SMD, Flat Leads
V(BR)DSS 12 volts -12 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data