The RQ5E020SPTL is a P-channel MOSFET designed for RF applications, featuring a maximum drain-source voltage of -30V and a continuous drain current rating of ±2.0A. It has a low on-resistance of 120mΩ, making it suitable for efficient switching applications. The device is housed in a compact TSMT3 surface mount package, which is compliant with RoHS and features Pb-free lead plating. With a power dissipation capability of 1.0W and a junction temperature rating of up to 150°C, this MOSFET is designed to operate reliably in various conditions. The product is packaged in embossed tape for automated assembly, with a quantity of 3000 pieces per reel. Its electrical characteristics include a gate threshold voltage range of -1.0V to -2.5V and a low gate-source leakage current, ensuring stable performance in circuit applications. Engineers considering this component should note its limited supply and demand status, as well as the estimated production lead time of 15 weeks.
MOSFET P-CH 30V 2A TSMT3 Product overview: RQ5E020SPTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E020SPTL can be used for catalog matching and distributor lookup.
P-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892255-RQ5E020SPTL
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5E020
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5E020SPTLDKR, RQ5E020SPTLCT, RQ5E020SPTLTR
MOSFET, P-CH, -2A, -30V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET PCH -30V -2A SMALL SIGNAL
MOSFET P-CH 30V 2A TSMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RQ5E020SPTL | RQ5E020SPTLTR-ND | 892255-RQ5E020SPTL | 82AC3054 | RQ5E020SPTL | RQ5E020SPTL |
| Product Name | 30V 2A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E020SPTL | Mosfet, P-Ch, -2A, -30V, Sot-346T; Transistor Polarity Rohm | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | |||||
| Transconductance | 0.0014 kS | |||||
| PD | 1 milliwatts |