ROHM Semiconductor USA, LLC Single FETs, MOSFETs RUR020N02TL

Description
N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet
Description
N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RUR020N02TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUR020N02TLDKR-ND
Single FETs, MOSFETs RUR020N02TLDKR-ND
N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3

N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUR020N02TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUR020N02TLTR-ND
Single FETs, MOSFETs RUR020N02TLTR-ND
N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3

N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUR020N02TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUR020N02TLCT-ND
Single FETs, MOSFETs RUR020N02TLCT-ND
N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3

N-Channel 20V 2A (Ta) 540mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUR020N02TL - 046504-RUR020N02TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUR020N02TL
046504-RUR020N02TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUR020N02TL 046504-RUR020N02TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 046504-RUR020N02TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Dimension: SC-96 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 2nC @ 4.5V Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046504-RUR020N02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 2nC @ 4.5V
Max Input Capacitance: 180pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2A MOSFET Transistor
278-RUR020N02TL
20V 2A MOSFET Transistor 278-RUR020N02TL
MOSFET N-CH 20V 2A TSMT3 Product overview: RUR020N02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUR020N02TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2A TSMT3 Product overview: RUR020N02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUR020N02TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUR020N02TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUR020N02TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUR020N02TL
MOSFET N-CH 20V 2A TSMT3

MOSFET N-CH 20V 2A TSMT3

Supplier's Site
Mosfet, N-Ch, 20V, 2A, Sot-346T; Transistor Polarity Rohm - 78AC6457 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2A, Sot-346T; Transistor Polarity Rohm
78AC6457
Mosfet, N-Ch, 20V, 2A, Sot-346T; Transistor Polarity Rohm 78AC6457
MOSFET, N-CH, 20V, 2A, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, 2A, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SW MOSFET MID PWR N-CH 20V 2A

MOSFET SW MOSFET MID PWR N-CH 20V 2A

Buy Now Datasheet
MOSFET N-CH 20V 2A TSMT3 - 687-RUR020N02TL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 2A TSMT3
687-RUR020N02TL
MOSFET N-CH 20V 2A TSMT3 687-RUR020N02TL
MOSFET N-CH 20V 2A TSMT3

MOSFET N-CH 20V 2A TSMT3

Supplier's Site
Single FETs, MOSFETs - RUR020N02TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RUR020N02TL
Single FETs, MOSFETs RUR020N02TL
MOSFET N-CH 20V 2A TSMT3

MOSFET N-CH 20V 2A TSMT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RUR020N02TLDKR-ND 046504-RUR020N02TL 278-RUR020N02TL RUR020N02TL 78AC6457 RUR020N02TL 687-RUR020N02TL RUR020N02TL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUR020N02TL 20V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 2A, Sot-346T; Transistor Polarity Rohm MOSFET MOSFET N-CH 20V 2A TSMT3 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SC-96 SOT3; TSMT3 Tape & Reel (TR) Surface Mount TO-3; SOT3 SC-96
V(BR)DSS 20 volts 20 volts 20 volts
PD 540 milliwatts 1 milliwatts 540 milliwatts 540 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products