ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ1E050RPTR

Description
P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8
Request a Quote Datasheet
Description
P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ1E050RPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1E050RPTR-ND
Single FETs, MOSFETs RQ1E050RPTR-ND
P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8

P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
Single FETs, MOSFETs - RQ1E050RPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1E050RPCT-ND
Single FETs, MOSFETs RQ1E050RPCT-ND
P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8

P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
Single FETs, MOSFETs - RQ1E050RPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1E050RPDKR-ND
Single FETs, MOSFETs RQ1E050RPDKR-ND
P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8

P-Channel 30V 5A (Ta) 700mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1E050RPTR - 115015-RQ1E050RPTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1E050RPTR
115015-RQ1E050RPTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1E050RPTR 115015-RQ1E050RPTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 115015-RQ1E050RPTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT8 Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 31 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115015-RQ1E050RPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT8
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
278-RQ1E050RPTR
30V 5A MOSFET Transistor 278-RQ1E050RPTR
MOSFET P-CH 30V 5A TSMT8 Product overview: RQ1E050RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1E050RPTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5A TSMT8 Product overview: RQ1E050RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1E050RPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ1E050RPTR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ1E050RPTR
Single FETs, MOSFETs RQ1E050RPTR
MOSFET P-CH 30V 5A TSMT8

MOSFET P-CH 30V 5A TSMT8

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -5A, Tsmt-8; Transistor Polarity Rohm - 10AC8913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -5A, Tsmt-8; Transistor Polarity Rohm
10AC8913
Mosfet, P-Ch, -30V, -5A, Tsmt-8; Transistor Polarity Rohm 10AC8913
MOSFET, P-CH, -30V, -5A, TSMT-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -5A, TSMT-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 755-RF4E075ATTCR

MOSFET RECOMMENDED ALT 755-RF4E075ATTCR

Buy Now Datasheet
MOSFET P-CH 30V 5A TSMT8 - 687-RQ1E050RPTR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 5A TSMT8
687-RQ1E050RPTR
MOSFET P-CH 30V 5A TSMT8 687-RQ1E050RPTR
MOSFET P-CH 30V 5A TSMT8

MOSFET P-CH 30V 5A TSMT8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ1E050RPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ1E050RPTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ1E050RPTR
MOSFET P-CH 30V 5A TSMT8

MOSFET P-CH 30V 5A TSMT8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RQ1E050RPTR-ND 115015-RQ1E050RPTR 278-RQ1E050RPTR RQ1E050RPTR 10AC8913 RQ1E050RPTR 687-RQ1E050RPTR RQ1E050RPTR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1E050RPTR 30V 5A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -5A, Tsmt-8; Transistor Polarity Rohm MOSFET MOSFET P-CH 30V 5A TSMT8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 8-SMD, Flat Leads SOT3; TSMT8 Tape & Reel (TR) 8-SMD, Flat Lead TO-3 Surface Mount
V(BR)DSS 30 volts 30 volts 30 volts
PD 700 milliwatts 1.5 milliwatts 700 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data