The RM25P30S8 is a P-channel enhancement mode power MOSFET in an SOP-8 package, designed for load switching and power management applications. It has a drain-source voltage rating of -30 V and a continuous drain current of -25 A. The on-state resistance is 6.4 mΩ at -10 V gate-source voltage and -15 A drain current. The device is surface mountable with dimensions of 5.10 mm × 4.00 mm × 1.75 mm (D × E × A2) and operates from -55°C to 150°C. Thermal resistance junction-to-ambient is 36 °C/W. It meets RoHS requirements and is a lead-free product.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM25P30S8-T |
| Product Name | MOSFET |