ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ3E070BNTB

Description
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet
Description
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ3E070BNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E070BNTBTR-ND
Single FETs, MOSFETs RQ3E070BNTBTR-ND
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E070BNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E070BNTBCT-ND
Single FETs, MOSFETs RQ3E070BNTBCT-ND
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E070BNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E070BNTBDKR-ND
Single FETs, MOSFETs RQ3E070BNTBDKR-ND
N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 7A (Ta) 2W (Ta) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E070BNTB - 748815-RQ3E070BNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E070BNTB
748815-RQ3E070BNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E070BNTB 748815-RQ3E070BNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 748815-RQ3E070BNTB Manufacturer Homepage: www.rohm.com Reference case: QFN Reference Date Code: 1323+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 748815-RQ3E070BNTB
Manufacturer Homepage: www.rohm.com
Reference case: QFN
Reference Date Code: 1323+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 7A MOSFET Transistor
278-RQ3E070BNTB
30V 7A MOSFET Transistor 278-RQ3E070BNTB
MOSFET N-CH 30V 7A 8HSMT Product overview: RQ3E070BNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E070BNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A 8HSMT Product overview: RQ3E070BNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E070BNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 7A HSMT8 - 687-RQ3E070BNTB - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 7A HSMT8
687-RQ3E070BNTB
MOSFET N-CH 30V 7A HSMT8 687-RQ3E070BNTB
MOSFET N-CH 30V 7A HSMT8

MOSFET N-CH 30V 7A HSMT8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E070BNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E070BNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E070BNTB
MOSFET N-CH 30V 7A 8HSMT

MOSFET N-CH 30V 7A 8HSMT

Supplier's Site
Mosfet Transistor, N Channel, 7 A, 30 V, 0.02 Ohm, 10 V, 2.5 V Rohs Compliant Rohm - 71Y9243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 7 A, 30 V, 0.02 Ohm, 10 V, 2.5 V Rohs Compliant Rohm
71Y9243
Mosfet Transistor, N Channel, 7 A, 30 V, 0.02 Ohm, 10 V, 2.5 V Rohs Compliant Rohm 71Y9243
MOSFET Transistor, N Channel, 7 A, 30 V, 0.02 ohm, 10 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 7 A, 30 V, 0.02 ohm, 10 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ3E070BNTBTR-ND 748815-RQ3E070BNTB 278-RQ3E070BNTB 687-RQ3E070BNTB RQ3E070BNTB RQ3E070BNTB 71Y9243
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E070BNTB 30V 7A MOSFET Transistor MOSFET N-CH 30V 7A HSMT8 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 7 A, 30 V, 0.02 Ohm, 10 V, 2.5 V Rohs Compliant Rohm
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0040 kS
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data