Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092804-RSQ035N03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 7.4nC @ 5V
Max Input Capacitance: 290pF @ 10V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 62 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
N-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
MOSFET N-CH 30V 3.5A TSMT6 Product overview: RSQ035N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ035N03TR can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 3.5A TSMT6
MOSFET Load Switching Nch; 30V; 3.5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092804-RSQ035N03TR | RSQ035N03TR-ND | 278-RSQ035N03TR | RSQ035N03TR | RSQ035N03TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ035N03TR | Single FETs, MOSFETs | 30V 3.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 1250 milliwatts | 1.25 milliwatts |