ROHM Semiconductor USA, LLC N-Channel 60V 12A MOSFET Transistor RQ3L050GNTB

Description
MOSFET N-CHANNEL 60V 12A 8HSMT Product overview: RQ3L050GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3L050GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 60V 12A 8HSMT Product overview: RQ3L050GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3L050GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 12A MOSFET Transistor
278-RQ3L050GNTB
N-Channel 60V 12A MOSFET Transistor 278-RQ3L050GNTB
MOSFET N-CHANNEL 60V 12A 8HSMT Product overview: RQ3L050GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3L050GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 60V 12A 8HSMT Product overview: RQ3L050GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3L050GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3L050GNTB - 892250-RQ3L050GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3L050GNTB
892250-RQ3L050GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3L050GNTB 892250-RQ3L050GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 892250-RQ3L050GNTB Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: RQ3L050 Categories: Discrete Semiconductor Products Case / Package: 8-HSMT (3.2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ3L050GNTBTR, RQ3L050GNTBDKR, RQ3L050GNTBCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892250-RQ3L050GNTB
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ3L050
Categories: Discrete Semiconductor Products
Case / Package: 8-HSMT (3.2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ3L050GNTBTR, RQ3L050GNTBDKR, RQ3L050GNTBCT

Buy Now Datasheet
Single FETs, MOSFETs - RQ3L050GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3L050GNTBDKR-ND
Single FETs, MOSFETs RQ3L050GNTBDKR-ND
N-Channel 60V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 60V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3L050GNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3L050GNTBTR-ND
Single FETs, MOSFETs RQ3L050GNTBTR-ND
N-Channel 60V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 60V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3L050GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3L050GNTBCT-ND
Single FETs, MOSFETs RQ3L050GNTBCT-ND
N-Channel 60V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 60V 12A (Tc) 14.8W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Mosfet, N-Ch, 60V, 12A, Hsmt-8; Transistor Polarity Rohm - 10AC8923 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 12A, Hsmt-8; Transistor Polarity Rohm
10AC8923
Mosfet, N-Ch, 60V, 12A, Hsmt-8; Transistor Polarity Rohm 10AC8923
MOSFET, N-CH, 60V, 12A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 60V, 12A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.061ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 60V 12A Si MOSFET

MOSFET Nch 60V 12A Si MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3L050GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3L050GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3L050GNTB
MOSFET N-CHANNEL 60V 12A 8HSMT

MOSFET N-CHANNEL 60V 12A 8HSMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RQ3L050GNTB 892250-RQ3L050GNTB RQ3L050GNTBDKR-ND 10AC8923 RQ3L050GNTB RQ3L050GNTB
Product Name N-Channel 60V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3L050GNTB Single FETs, MOSFETs Mosfet, N-Ch, 60V, 12A, Hsmt-8; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0035 kS
PD 14.8 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data