The Rohm P-Channel MOSFET, part number RRR040P03, features a maximum drain-source voltage of -30V and a continuous drain current rating of -4A. It is designed for efficient switching applications and is housed in a compact TSMT3 surface mount package, which aids in space-saving designs. The device exhibits low on-resistance, with a typical value of 0.032 ohms at a gate-source voltage of -10V. The gate threshold voltage ranges from -1.0V to -2.5V, making it suitable for low-voltage drive applications. The MOSFET also includes a body diode with a forward voltage drop of -1.2V at -4A. It operates within a temperature range of -55°C to +150°C and has a power dissipation capability of 1.0W. This product is RoHS compliant, ensuring it meets environmental standards.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 042347-RRR040P03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 10.5nC @ 5V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
P-Channel 30V 4A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET P-CH 30V 4A TSMT3 Product overview: RRR040P03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRR040P03TL can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -30V, -4A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-4A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
30V 4A 45mΩ@10V,4A 1W 2.5V@1mA P Channel SC-96 MOSFETs ROHS
MOSFET P-CH 30V 4A TSMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 042347-RRR040P03TL | RRR040P03TLTR-ND | 278-RRR040P03TL | 10AC8941 | RRR040P03TL | RRR040P03TL | RRR040P03TL | RRR040P03TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRR040P03TL | Single FETs, MOSFETs | 30V 4A MOSFET Transistor | Mosfet, P-Ch, -30V, -4A, Tsmt; Transistor Polarity Rohm | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT3; TSMT3 | SC-96 | Tape & Reel (TR) | TO-3 | SC-96 | SC-96 |