N-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP
N-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP
N-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET N-CH 45V 7A 8SOP Product overview: RSH070N05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSH070N05TB1 can be used for catalog matching and distributor lookup.
MOSFET N-CH 45V 7A 8SOP
MOSFET, N-CH, 45V, 7A, 150DEG C, 2W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RSH070N05TB1CT-ND | 278-RSH070N05TB1 | RSH070N05TB1 | RSH070N05TB1 | 29AK5168 |
| Product Name | Single FETs, MOSFETs | 45V 7A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 45V, 7A, 150Deg C, 2W Rohs Compliant Rohm |
| Polarity | N-Channel | N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0060 kS |