ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6E080AJTCR

Description
N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ6E080AJTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E080AJTCRTR-ND
Single FETs, MOSFETs RQ6E080AJTCRTR-ND
N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E080AJTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E080AJTCRDKR-ND
Single FETs, MOSFETs RQ6E080AJTCRDKR-ND
N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6E080AJTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6E080AJTCRCT-ND
Single FETs, MOSFETs RQ6E080AJTCRCT-ND
N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 8A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 30V 8A POWER

MOSFET NCH 30V 8A POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6E080AJTCR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6E080AJTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6E080AJTCR
MOSFET N-CH 30V 8A TSMT6

MOSFET N-CH 30V 8A TSMT6

Supplier's Site
Mosfet, N-Ch, 30V, 8A, 150Deg C, 1.25W Rohs Compliant Rohm - 29AK5163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8A, 150Deg C, 1.25W Rohs Compliant Rohm
29AK5163
Mosfet, N-Ch, 30V, 8A, 150Deg C, 1.25W Rohs Compliant Rohm 29AK5163
MOSFET, N-CH, 30V, 8A, 150DEG C, 1.25W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8A, 150DEG C, 1.25W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ6E080AJTCRTR-ND RQ6E080AJTCR RQ6E080AJTCR 29AK5163
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 8A, 150Deg C, 1.25W Rohs Compliant Rohm
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065080K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details