MOSFET P-CH 20V 3A TSMT3 Product overview: RTR030P02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTR030P02TL can be used for catalog matching and distributor lookup.
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET, P, 20V, 3A; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1W RoHS Compliant: Yes
MOSFET P-CH 20V 3A TSMT3
MOSFET P-CH 20V 3A TSMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RTR030P02TL | RTR030P02TLTR-ND | RTR030P02TL | 74M4290 | RTR030P02TL | RTR030P02TL |
| Product Name | 20V 3A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, P, 20V, 3A; Channel Type Rohm | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | Tape & Reel (TR) | SC-96 | TO-3 | SC-96 | SC-96 |