The RM1505S is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification in DC/DC converters and UPS systems. It is packaged in an SOP-8 case measuring 5.10 mm maximum length, 4.00 mm maximum width, and 1.75 mm maximum height. The device has a drain-source voltage rating of 150 V, a continuous drain current of 5.1 A at 25°C, and an on-resistance of 55 mΩ typ at 10 V gate voltage. It supports a maximum operating junction temperature of 150°C and has a thermal resistance of 41.7°C/W from junction to ambient. The part is certified for AEC-Q200, RoHS compliance, and uses a tape-and-reel packaging of 4,000 units per reel.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM1505S-T |
| Product Name | MOSFET |