ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD046P05TL RSD046P05TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092762-RSD046P05TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 850mW (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092762-RSD046P05TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 850mW (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD046P05TL - 1092762-RSD046P05TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD046P05TL
1092762-RSD046P05TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD046P05TL 1092762-RSD046P05TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092762-RSD046P05TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 850mW (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092762-RSD046P05TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 850mW (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 550pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 155 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RSD046P05TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD046P05TLTR-ND
Single FETs, MOSFETs RSD046P05TLTR-ND
P-Channel 45V 4.5A (Tc) 850mW (Ta), 15W (Tc) Surface Mount CPT3

P-Channel 45V 4.5A (Tc) 850mW (Ta), 15W (Tc) Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
45V 4.5A MOSFET Transistor
278-RSD046P05TL
45V 4.5A MOSFET Transistor 278-RSD046P05TL
MOSFET P-CH 45V 4.5A CPT3 Product overview: RSD046P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD046P05TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 4.5A CPT3 Product overview: RSD046P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD046P05TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4V Drive Pch MOSFET Drive Pch

MOSFET 4V Drive Pch MOSFET Drive Pch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD046P05TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD046P05TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD046P05TL
MOSFET P-CH 45V 4.5A CPT3

MOSFET P-CH 45V 4.5A CPT3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1092762-RSD046P05TL RSD046P05TLTR-ND 278-RSD046P05TL RSD046P05TL RSD046P05TL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD046P05TL Single FETs, MOSFETs 45V 4.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 45 volts
PD 850 to 15000 milliwatts 15 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details