P-Channel 30V 6A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 6A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 6A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
MOSFET P-CH 30V 6A TSMT6
MOSFET PCH -30V -6A MIDDLE POWER
MOSFET P-CH 30V 6A TSMT6
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RQ6E060ATTCRCT-ND | RQ6E060ATTCR | RQ6E060ATTCR | RQ6E060ATTCR |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |