Rectron Semiconductor Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM6005S4 RM6005S4

Description
Manufacturer: Rectron USA Win Source Part Number: 891979-RM6005S4 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 891979-RM6005S4 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM6005S4 - 891979-RM6005S4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM6005S4
891979-RM6005S4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM6005S4 891979-RM6005S4
Manufacturer: Rectron USA Win Source Part Number: 891979-RM6005S4 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 891979-RM6005S4
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Singapore, Singapore
MOSFET Transistor
2088-RM6005S4
MOSFET Transistor 2088-RM6005S4
MOSFETs SOT-223-3L MOSFET Product overview: RM6005S4 from Rectron USA is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RM6005S4 can be used for catalog matching and distributor lookup.

MOSFETs SOT-223-3L MOSFET Product overview: RM6005S4 from Rectron USA is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RM6005S4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
RM6005S4
MOSFET RM6005S4
MOSFET SOT-223-3L MOSFET

MOSFET SOT-223-3L MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 891979-RM6005S4 2088-RM6005S4 RM6005S4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RM6005S4 MOSFET Transistor MOSFET
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-223-3 Reel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data