MOSFET P-CHANNEL 20V 30A 8HSMT Product overview: RQ3C150BCTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3C150BCTB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 849546-RQ3C150BCTB
Features: 20 V
Package: Reel - TR
Family Name: RQ3C150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ3C150BCTBDKR, RQ3C150BCTBCT, RQ3C150BCTBTR
P-Channel 20V 30A (Tc) 20W (Tc) Surface Mount 8-HSMT (3.2x3)
P-Channel 20V 30A (Tc) 20W (Tc) Surface Mount 8-HSMT (3.2x3)
P-Channel 20V 30A (Tc) 20W (Tc) Surface Mount 8-HSMT (3.2x3)
MOSFET P-CHANNEL 20V 30A 8HSMT
MOSFET P-CHANNEL 20V 30A 8HSMT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RQ3C150BCTB | 849546-RQ3C150BCTB | RQ3C150BCTBTR-ND | RQ3C150BCTB | RQ3C150BCTB | RQ3C150BCTB |
| Product Name | P-Channel 20V 30A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3C150BCTB | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0250 kS | |||||
| PD | 20 milliwatts | 20000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |