RMP6N60LD is an N-channel enhancement mode MOSFET in a TO-252 package, designed for high-efficiency switch-mode power supplies, electronic lamp ballasts, and UPS applications. It has a drain-source breakdown voltage of 600 V, a continuous drain current of 6.0 A, and a maximum on-resistance of 1.65 Ω at a gate voltage of 10 V. The reverse transfer capacitance is 11 to 18 pF. The device features low gate charge, fast switching, improved ESD and dv/dt capability, and is 100% avalanche energy tested.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RMP6N60LD-T |
| Product Name | MOSFET |