ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRQ045P03TR

Description
P-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RRQ045P03CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRQ045P03CT-ND
Single FETs, MOSFETs RRQ045P03CT-ND
P-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RRQ045P03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRQ045P03TR-ND
Single FETs, MOSFETs RRQ045P03TR-ND
P-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-RRQ045P03TR
30V 4.5A MOSFET Transistor 278-RRQ045P03TR
MOSFET P-CH 30V 4.5A TSMT6 Product overview: RRQ045P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRQ045P03TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4.5A TSMT6 Product overview: RRQ045P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRQ045P03TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRQ045P03TR - 117494-RRQ045P03TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRQ045P03TR
117494-RRQ045P03TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRQ045P03TR 117494-RRQ045P03TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 117494-RRQ045P03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1350pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 117494-RRQ045P03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1350pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RRQ045P03TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RRQ045P03TR
Single FETs, MOSFETs RRQ045P03TR
MOSFET P-CH 30V 4.5A TSMT6

MOSFET P-CH 30V 4.5A TSMT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRQ045P03TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRQ045P03TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRQ045P03TR
MOSFET P-CH 30V 4.5A TSMT6

MOSFET P-CH 30V 4.5A TSMT6

Supplier's Site
MOSFET P-CH 30V 4.5A TSMT6 - 687-RRQ045P03TR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 4.5A TSMT6
687-RRQ045P03TR
MOSFET P-CH 30V 4.5A TSMT6 687-RRQ045P03TR
MOSFET P-CH 30V 4.5A TSMT6

MOSFET P-CH 30V 4.5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -4.5A

MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -4.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RRQ045P03CT-ND 278-RRQ045P03TR 117494-RRQ045P03TR RRQ045P03TR RRQ045P03TR 687-RRQ045P03TR RRQ045P03TR
Product Name Single FETs, MOSFETs 30V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRQ045P03TR Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 4.5A TSMT6 MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3; SOT23; TSMT6 (SC-95) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0035 kS
PD 1.25 milliwatts 600 milliwatts 600 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data