MOSFET P-CH 20V 3A TSMT6 Product overview: RTQ030P02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ030P02TR can be used for catalog matching and distributor lookup.
P-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
MOSFET P-CH 20V 3A TSMT6
MOSFET P-CH 20V 3A TSMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RTQ030P02TR | RTQ030P02TR-ND | RTQ030P02TR | 687-RTQ030P02TR | RTQ030P02TR |
| Product Name | 20V 3A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | MOSFET P-CH 20V 3A TSMT6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| PD | 1.25 milliwatts | 1250 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 |