ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ5E035XNTCL

Description
N-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet
Description
N-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ5E035XNTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E035XNTCLTR-ND
Single FETs, MOSFETs RQ5E035XNTCLTR-ND
N-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E035XNTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E035XNTCLCT-ND
Single FETs, MOSFETs RQ5E035XNTCLCT-ND
N-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 30V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E035XNTCL - 892264-RQ5E035XNTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E035XNTCL
892264-RQ5E035XNTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E035XNTCL 892264-RQ5E035XNTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 892264-RQ5E035XNTCL Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3 Package: SC-96 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5E035 Categories: Discrete Semiconductor Products Case / Package: TSMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RQ5E035XNTCLDKR, RQ5E035XNTCLCT, RQ5E035XNTCLTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892264-RQ5E035XNTCL
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 3.5A (Ta) 700mW (Ta) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5E035
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5E035XNTCLDKR, RQ5E035XNTCLCT, RQ5E035XNTCLTR

Buy Now Datasheet
Mosfet, N-Ch, 3.5A, 30V, Sot-346T; Transistor Polarity Rohm - 82AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 3.5A, 30V, Sot-346T; Transistor Polarity Rohm
82AC3062
Mosfet, N-Ch, 3.5A, 30V, Sot-346T; Transistor Polarity Rohm 82AC3062
MOSFET, N-CH, 3.5A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 3.5A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5E035XNTCL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5E035XNTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5E035XNTCL
MOSFET N-CH 30V 3.5A TSMT3

MOSFET N-CH 30V 3.5A TSMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 30V 3.5A MIDDLE POWER

MOSFET NCH 30V 3.5A MIDDLE POWER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ5E035XNTCLTR-ND 892264-RQ5E035XNTCL 82AC3062 RQ5E035XNTCL RQ5E035XNTCL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E035XNTCL Mosfet, N-Ch, 3.5A, 30V, Sot-346T; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type SC-96 SOT3; TSMT3 TO-3; SOT3 SC-96
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers