N-Channel 30V 18A (Ta), 30A (Tc) 2W (Ta), 30W (Tc) Surface Mount 8-HSMT (3.2x3)
N-Channel 30V 18A (Ta), 30A (Tc) 2W (Ta), 30W (Tc) Surface Mount 8-HSMT (3.2x3)
N-Channel 30V 18A (Ta), 30A (Tc) 2W (Ta), 30W (Tc) Surface Mount 8-HSMT (3.2x3)
MOSFET N-CH 30V 18A/30A 8HSMT Product overview: RQ3E180AJTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E180AJTB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892248-RQ3E180AJTB
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 18A (Ta), 30A (Tc) 2W (Ta), 30W (Tc) Surface Mount 8-HSMT (3.2x3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ3E180
Categories: Discrete Semiconductor Products
Case / Package: 8-HSMT (3.2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ3E180AJTBCT, RQ3E180AJTBDKR, RQ3E180AJTBTR
MOSFET N-CH 30V 18A/30A 8HSMT
MOSFET Nch 30V 18A Middle Power MOSFET
MOSFET N-CH 30V 18A/30A 8HSMT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ3E180AJTBCT-ND | 278-RQ3E180AJTB | 892248-RQ3E180AJTB | RQ3E180AJTB | RQ3E180AJTB | RQ3E180AJTB |
| Product Name | Single FETs, MOSFETs | 30V 18A 30A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E180AJTB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; 8-HSMT (3.2x3) | 8-PowerVDFN | 8-PowerVDFN | |
| MOSFET Operating Mode | Enhancement | |||||
| PD | 30 milliwatts | 2000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |