N-Channel 20V 3.5A (Ta) 320mW (Ta) Surface Mount TUMT6
N-Channel 20V 3.5A (Ta) 320mW (Ta) Surface Mount TUMT6
N-Channel 20V 3.5A (Ta) 320mW (Ta) Surface Mount TUMT6
MOSFET N-CH 20V 3.5A TUMT6 Product overview: RUL035N02TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUL035N02TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093081-RUL035N02TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 5.7nC @ 4.5V
Max Input Capacitance: 460pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET, N-CH, 20V, 3.5A, TUMT; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 20V 3.5A TUMT6
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 3.5A
MOSFET N-CH 20V 3.5A TUMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | RUL035N02TR-ND | 278-RUL035N02TR | 1093081-RUL035N02TR | 10AC8980 | RUL035N02TR | RUL035N02TR | RUL035N02TR |
| Product Name | Single FETs, MOSFETs | 20V 3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUL035N02TR | Mosfet, N-Ch, 20V, 3.5A, Tumt; Transistor Polarity Rohm | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-SMD, Flat Leads | Tape & Reel (TR) | SOT3; TUMT6 | TO-3 | 6-SMD, Flat Leads | 6-SMD, Flat Leads | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0032 kS | ||||||
| PD | 1 milliwatts | 320 milliwatts | 320 milliwatts |