The RM3401 is a P-channel enhancement mode power MOSFET designed for load switching and PWM applications. It is packaged in an SOT-23 surface-mount case measuring 2.80 to 3.00 mm in length and 1.20 to 1.40 mm in width. The device has a drain-source voltage rating of -30 V and a continuous drain current of -4.2 A, with a typical on-state resistance of 56 mΩ at -4.5 V gate-source voltage and 130 mΩ at -2.5 V. It is AEC-Q101 qualified and halogen-free. Thermal resistance is specified at 83 °C/W with the device mounted on a 1 square inch copper pad. Gate charge is 8.5 nC, and switching delays range from 7 to 30 ns under standard test conditions.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM3401 |
| Product Name | MOSFET |