ROHM Semiconductor USA, LLC 30V 4.5A MOSFET Transistor RTQ045N03TR

Description
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RTQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ045N03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RTQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ045N03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-RTQ045N03TR
30V 4.5A MOSFET Transistor 278-RTQ045N03TR
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RTQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ045N03TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.5A TSMT6 Product overview: RTQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ045N03TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - RTQ045N03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTQ045N03TR-ND
Single FETs, MOSFETs RTQ045N03TR-ND
N-Channel 30V 4.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 4.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RTQ045N03CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTQ045N03CT-ND
Single FETs, MOSFETs RTQ045N03CT-ND
N-Channel 30V 4.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 4.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ045N03TR - 027639-RTQ045N03TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ045N03TR
027639-RTQ045N03TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ045N03TR 027639-RTQ045N03TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027639-RTQ045N03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 10.7nC @ 4.5V Max Input Capacitance: 540pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 43 mOhm @ 4.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027639-RTQ045N03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 10.7nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 43 mOhm @ 4.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTQ045N03TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTQ045N03TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTQ045N03TR
MOSFET N-CH 30V 4.5A TSMT6

MOSFET N-CH 30V 4.5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V 4.5A TSMT6

MOSFET N-CH 30V 4.5A TSMT6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RTQ045N03TR RTQ045N03TR-ND 027639-RTQ045N03TR RTQ045N03TR RTQ045N03TR
Product Name 30V 4.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ045N03TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 1.25 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data