ROHM Semiconductor USA, LLC Single FETs, MOSFETs RJU002N06FRAT106

Description
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount UMT3
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RJU002N06FRAT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJU002N06FRAT106TR-ND
Single FETs, MOSFETs RJU002N06FRAT106TR-ND
N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount UMT3

N-Channel 60V 200mA (Ta) 200mW (Ta) Surface Mount UMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJU002N06FRAT106 - 891811-RJU002N06FRAT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJU002N06FRAT106
891811-RJU002N06FRAT106
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJU002N06FRAT106 891811-RJU002N06FRAT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 891811-RJU002N06FRAT 106 Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: N-Channel 60 V 200mA (Ta) 200mW (Ta) Surface Mount UMT3 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Not For New Designs Family Name: RJU002 Categories: Discrete Semiconductor Products Case / Package: UMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RJU002N06FRAT106DKR, RJU002N06FRAT106TR, RJU002N06FRAT106CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891811-RJU002N06FRAT106
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 200mA (Ta) 200mW (Ta) Surface Mount UMT3
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RJU002
Categories: Discrete Semiconductor Products
Case / Package: UMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RJU002N06FRAT106DKR, RJU002N06FRAT106TR, RJU002N06FRAT106CT

Buy Now Datasheet
Singapore, Singapore
60V 200MA MOSFET Transistor
278-RJU002N06FRAT106
60V 200MA MOSFET Transistor 278-RJU002N06FRAT106
MOSFET N-CH 60V 200MA UMT3 Product overview: RJU002N06FRAT106 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJU002N06FRAT106 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 200MA UMT3 Product overview: RJU002N06FRAT106 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJU002N06FRAT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJU002N06FRAT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJU002N06FRAT106
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJU002N06FRAT106
MOSFET N-CH 60V 200MA UMT3

MOSFET N-CH 60V 200MA UMT3

Supplier's Site
MOSFET Nch 60V Vds 0.2A 2.2Rds(on)

MOSFET Nch 60V Vds 0.2A 2.2Rds(on)

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 0.2A, Umt3; Transistor Polarity Rohm - 89Y7338 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 0.2A, Umt3; Transistor Polarity Rohm
89Y7338
Mosfet, Aec-Q101, N-Ch, 60V, 0.2A, Umt3; Transistor Polarity Rohm 89Y7338
MOSFET, AEC-Q101, N-CH, 60V, 0.2A, UMT3; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 0.2A, UMT3; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RJU002N06FRAT106 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RJU002N06FRAT106
Single FETs, MOSFETs RJU002N06FRAT106
MOSFET N-CH 60V 200MA UMT3

MOSFET N-CH 60V 200MA UMT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJU002N06FRAT106TR-ND 891811-RJU002N06FRAT106 278-RJU002N06FRAT106 RJU002N06FRAT106 RJU002N06FRAT106 89Y7338 RJU002N06FRAT106
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJU002N06FRAT106 60V 200MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, 0.2A, Umt3; Transistor Polarity Rohm Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; UMT3 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data