ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ5H030TNTL

Description
N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet
Description
N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ5H030TNTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5H030TNTLDKR-ND
Single FETs, MOSFETs RQ5H030TNTLDKR-ND
N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5H030TNTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5H030TNTLCT-ND
Single FETs, MOSFETs RQ5H030TNTLCT-ND
N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5H030TNTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5H030TNTLTR-ND
Single FETs, MOSFETs RQ5H030TNTLTR-ND
N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3

N-Channel 45V 3A (Ta) 700mW (Ta) Surface Mount TSMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324460-RQ5H030TNTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324460-RQ5H030TNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324460-RQ5H030TNTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324460-RQ5H030TNTL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 3A Rds On (Max) @ Id, Vgs: 67mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 1mA Power Dissipation (Max): 700mW Supplier Device Package: TSMT3 Gate Charge (Qg) (Max) @ Vgs: 6.2 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 510 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: 150°C (TJ) Case / Package: SC-96 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: RQ5H030TNTLTR,RQ5H03 0TNTLCT,RQ5H030TNTLD KR Base Product Number: RQ5H030 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324460-RQ5H030TNTL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 45 V
Current - Continuous Drain (Id) @ 25°C: 3A
Rds On (Max) @ Id, Vgs: 67mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power Dissipation (Max): 700mW
Supplier Device Package: TSMT3
Gate Charge (Qg) (Max) @ Vgs: 6.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 510 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-96
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5H030TNTLTR,RQ5H030TNTLCT,RQ5H030TNTLDKR
Base Product Number: RQ5H030
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
45V 3A MOSFET Transistor
278-RQ5H030TNTL
45V 3A MOSFET Transistor 278-RQ5H030TNTL
MOSFET N-CH 45V 3A TSMT3 Product overview: RQ5H030TNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5H030TNTL can be used for catalog matching and distributor lookup.

MOSFET N-CH 45V 3A TSMT3 Product overview: RQ5H030TNTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5H030TNTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 45V 3A SMALL SIGNAL

MOSFET NCH 45V 3A SMALL SIGNAL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5H030TNTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5H030TNTL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5H030TNTL
MOSFET N-CH 45V 3A TSMT3

MOSFET N-CH 45V 3A TSMT3

Supplier's Site
Single FETs, MOSFETs - RQ5H030TNTL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ5H030TNTL
Single FETs, MOSFETs RQ5H030TNTL
MOSFET N-CH 45V 3A TSMT3

MOSFET N-CH 45V 3A TSMT3

Supplier's Site Datasheet
Mosfet, N-Ch, 3A, 45V, Sot-346T; Transistor Polarity Rohm - 82AC3072 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 3A, 45V, Sot-346T; Transistor Polarity Rohm
82AC3072
Mosfet, N-Ch, 3A, 45V, Sot-346T; Transistor Polarity Rohm 82AC3072
MOSFET, N-CH, 3A, 45V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 3A, 45V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ5H030TNTLDKR-ND 1324460-RQ5H030TNTL 278-RQ5H030TNTL RQ5H030TNTL RQ5H030TNTL RQ5H030TNTL 82AC3072
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 45V 3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 3A, 45V, Sot-346T; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SC-96 SOT3; SC-96 Tape & Reel (TR) SC-96 SC-96 TO-3; SOT3
PD 700 milliwatts 1 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers