Manufacturer: Rohm Semiconductor
Win Source Part Number: 042356-RSJ450N04TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: LPTS
Dimension: SC-83
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 45A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 40V 45A (Ta) 50W (Tc) Surface Mount LPTS
MOSFET N-CH 40V 45A LPTS Product overview: RSJ450N04TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSJ450N04TL can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 45A LPTS
MOSFET Low Power MCU; LCD 5x33, 16Kbyte ROM, TQFP100
MOSFET N-CH 40V 45A LPTS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 042356-RSJ450N04TL | 846-RSJ450N04TLTR-ND | 278-RSJ450N04TL | 687-RSJ450N04TL | RSJ450N04TL | RSJ450N04TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSJ450N04TL | Single FETs, MOSFETs | 40V 45A MOSFET Transistor | MOSFET N-CH 40V 45A LPTS | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 50000 milliwatts | 50 milliwatts | 50000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; LPTS | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |