MOSFET P-CH 45V 1A TUMT3 Product overview: RSF010P05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSF010P05TL can be used for catalog matching and distributor lookup.
Power MOSFET P-Channel 45V 1A TUMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 793388-RSF010P05TL
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 3-SMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1A (Ta)
Family Name: RSF010P05
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Package: TUMT3
Channel Type Type: P
Drain Source Voltage: 45V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 2.3nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 160pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 800mW (Ta)
Rds On (Maximum) @ Id, Vgs: 460 mOhm @ 1A, 10V
Alternative Parts (Cross-Reference): IRFD9010; SiHFD9010-E3; IRFD9010PBF; SiHFD9010;
Introduction Date: March 15, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
MOSFET P-CH 45V 1A TUMT3
MOSFET P-CH 45V 1A TUMT3
MOSFET, P-CH, -45V, -1A, TUMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-45V; On Resistance Rds(on):0.33ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET 4V Drive Pch MOSFET Drive Pch
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RSF010P05TL | 1332841 | 793388-RSF010P05TL | RSF010P05TL | RSF010P05TL | 10AC8953 | RSF010P05TL |
| Product Name | 45V 1A MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF010P05TL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -45V, -1A, Tumt; Transistor Polarity Rohm | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| Transconductance | 1.00E-3 kS | ||||||
| PD | 800 milliwatts | 800 milliwatts | 800 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |