Rectron Semiconductor Inc. MOSFET RM2312

Description
MOSFET SOT-23 MOSFET
Description
MOSFET SOT-23 MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM2312 is an N-channel enhancement mode power MOSFET designed for battery protection and load switching applications. It is packaged in an SOT-23 surface mount case measuring 2.80 to 3.00 mm in length and 1.20 to 1.40 mm in width. The device has a drain-source voltage rating of 20 V, a continuous drain current of 4.5 A at 25°C, and a maximum power dissipation of 1.25 W. Its on-state resistance is below 45 mΩ at 1.8 V gate voltage and below 33 mΩ at 4.5 V gate voltage. The SOT-23 package is halogen-free and the part is AEC-Q101 qualified when denoted by the V suffix. Thermal resistance from junction to ambient is 100 °C/W.

Datasheet Summary
Powered by GS/AI

The RM2312 is an N-channel enhancement mode power MOSFET designed for battery protection and load switching applications. It is packaged in an SOT-23 surface mount case measuring 2.80 to 3.00 mm in length and 1.20 to 1.40 mm in width. The device has a drain-source voltage rating of 20 V, a continuous drain current of 4.5 A at 25°C, and a maximum power dissipation of 1.25 W. Its on-state resistance is below 45 mΩ at 1.8 V gate voltage and below 33 mΩ at 4.5 V gate voltage. The SOT-23 package is halogen-free and the part is AEC-Q101 qualified when denoted by the V suffix. Thermal resistance from junction to ambient is 100 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET
RM2312
MOSFET RM2312
MOSFET SOT-23 MOSFET

MOSFET SOT-23 MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM2312
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222833P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 224000 milliamps
View Details
8 suppliers