N-Channel 60V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
MOSFET N-CH 60V 1.5A TUMT3 Product overview: RSF015N06TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSF015N06TL can be used for catalog matching and distributor lookup.
MOSFET,N-channel,60V
Manufacturer: Rohm Semiconductor
Win Source Part Number: 210887-RSF015N06TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 2nC @ 5V
Max Input Capacitance: 110pF @ 10V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 290 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MOSFET, N-CH, 60V, 1.5A, TUMT; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 60V 1.5A TUMT3
MOSFET N-CH 60V 1.5A TUMT3
MOSFET 4V Drive Nch MOSFET Drive Nch
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RSF015N06TLDKR-ND | 278-RSF015N06TL | 1246822 | 210887-RSF015N06TL | 10AC8954 | RSF015N06TL | RSF015N06TL | RSF015N06TL |
| Product Name | Single FETs, MOSFETs | 60V 1.5A MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF015N06TL | Mosfet, N-Ch, 60V, 1.5A, Tumt; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | 3-SMD, Flat Leads | Tape & Reel (TR) | SOT323; Sot-323t | SOT3; TUMT3 | TO-3 | 3-SMD, Flat Leads | 3-SMD, Flat Leads | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| Transconductance | 1.00E-3 kS |