Renesas Electronics Corporation MOSFET RJL6013DPE-00#J3

Description
MOSFET 600V MOSFET w/FRD, LDPAK(S)-(1) pkg
Datasheet
Description
MOSFET 600V MOSFET w/FRD, LDPAK(S)-(1) pkg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFET 600V MOSFET w/FRD, LDPAK(S)-(1) pkg

MOSFET 600V MOSFET w/FRD, LDPAK(S)-(1) pkg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJL6013DPE-00#J3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJL6013DPE-00#J3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJL6013DPE-00#J3
MOSFET N-CH 600V 11A 4LDPAK

MOSFET N-CH 600V 11A 4LDPAK

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RJL6013DPE-00#J3 RJL6013DPE-00#J3
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SC-83
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8405 - 1149869-AUIRFS8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details