ROHM Semiconductor USA, LLC 30V 2.5A MOSFET Transistor RRL025P03TR

Description
MOSFET P-CH 30V 2.5A TUMT6 Product overview: RRL025P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRL025P03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 2.5A TUMT6 Product overview: RRL025P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRL025P03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.5A MOSFET Transistor
278-RRL025P03TR
30V 2.5A MOSFET Transistor 278-RRL025P03TR
MOSFET P-CH 30V 2.5A TUMT6 Product overview: RRL025P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRL025P03TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.5A TUMT6 Product overview: RRL025P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRL025P03TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RRL025P03DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRL025P03DKR-ND
Single FETs, MOSFETs RRL025P03DKR-ND
P-Channel 30V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT6

P-Channel 30V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT6

Buy Now Datasheet
Single FETs, MOSFETs - RRL025P03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRL025P03TR-ND
Single FETs, MOSFETs RRL025P03TR-ND
P-Channel 30V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT6

P-Channel 30V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT6

Buy Now Datasheet
Single FETs, MOSFETs - RRL025P03CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRL025P03CT-ND
Single FETs, MOSFETs RRL025P03CT-ND
P-Channel 30V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT6

P-Channel 30V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRL025P03TR - 027474-RRL025P03TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRL025P03TR
027474-RRL025P03TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRL025P03TR 027474-RRL025P03TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027474-RRL025P03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 320mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT6 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 5.2nC @ 5V Max Input Capacitance: 480pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027474-RRL025P03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 5.2nC @ 5V
Max Input Capacitance: 480pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRL025P03TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRL025P03TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRL025P03TR
MOSFET P-CH 30V 2.5A TUMT6

MOSFET P-CH 30V 2.5A TUMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -2.5A

MOSFET Med Pwr, Sw MOSFET P Chan, -30V, -2.5A

Buy Now Datasheet
Mosfet, P-Ch, -30V, -2.5A, 0.32W; Transistor Polarity Rohm - 82AC3078 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -2.5A, 0.32W; Transistor Polarity Rohm
82AC3078
Mosfet, P-Ch, -30V, -2.5A, 0.32W; Transistor Polarity Rohm 82AC3078
MOSFET, P-CH, -30V, -2.5A, 0.32W; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -2.5A, 0.32W; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RRL025P03TR RRL025P03DKR-ND 027474-RRL025P03TR RRL025P03TR RRL025P03TR 82AC3078
Product Name 30V 2.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRL025P03TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -30V, -2.5A, 0.32W; Transistor Polarity Rohm
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
PD 1 milliwatts 320 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) 6-SMD, Flat Leads SOT3; TUMT6 Surface Mount TO-3
Unlock Full Specs
to access all available technical data