Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092736-RS3E075ATTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1250pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23.5 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 8SOP Product overview: RS3E075ATTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS3E075ATTB can be used for catalog matching and distributor lookup.
P-Channel 30V 2W (Ta) Surface Mount 8-SOP-J
P-Channel 30V 2W (Ta) Surface Mount 8-SOP-J
MOSFET P-CH 30V 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092736-RS3E075ATTB | 278-RS3E075ATTB | RS3E075ATTBDKR-ND | RS3E075ATTB | RS3E075ATTB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS3E075ATTB | 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 2000 milliwatts | 2 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |