ROHM Semiconductor USA, LLC Single FETs, MOSFETs RUF025N02TL

Description
N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet
Description
N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RUF025N02TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUF025N02TLTR-ND
Single FETs, MOSFETs RUF025N02TLTR-ND
N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3

N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUF025N02TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUF025N02TLCT-ND
Single FETs, MOSFETs RUF025N02TLCT-ND
N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3

N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RUF025N02TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RUF025N02TLDKR-ND
Single FETs, MOSFETs RUF025N02TLDKR-ND
N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3

N-Channel 20V 2.5A (Ta) 320mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Singapore, Singapore
20V 2.5A MOSFET Transistor
278-RUF025N02TL
20V 2.5A MOSFET Transistor 278-RUF025N02TL
MOSFET N-CH 20V 2.5A TUMT3 Product overview: RUF025N02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUF025N02TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.5A TUMT3 Product overview: RUF025N02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUF025N02TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUF025N02TL - 1093080-RUF025N02TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUF025N02TL
1093080-RUF025N02TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUF025N02TL 1093080-RUF025N02TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093080-RUF025N02TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 320mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 370pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 54 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093080-RUF025N02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 370pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 54 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RUF025N02TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RUF025N02TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RUF025N02TL
MOSFET N-CH 20V 2.5A TUMT3

MOSFET N-CH 20V 2.5A TUMT3

Supplier's Site
Mosfet, N Channel, 20V, 2.5A, Tumt3; Channel Type Rohm - 28W2068 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 2.5A, Tumt3; Channel Type Rohm
28W2068
Mosfet, N Channel, 20V, 2.5A, Tumt3; Channel Type Rohm 28W2068
MOSFET, N CHANNEL, 20V, 2.5A, TUMT3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:300mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 2.5A, TUMT3; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:300mV RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 20V 2.5A TUMT3 - 687-RUF025N02TL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 2.5A TUMT3
687-RUF025N02TL
MOSFET N-CH 20V 2.5A TUMT3 687-RUF025N02TL
MOSFET N-CH 20V 2.5A TUMT3

MOSFET N-CH 20V 2.5A TUMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 2A

MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RUF025N02TLTR-ND 278-RUF025N02TL 1093080-RUF025N02TL RUF025N02TL 28W2068 687-RUF025N02TL RUF025N02TL
Product Name Single FETs, MOSFETs 20V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUF025N02TL Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 20V, 2.5A, Tumt3; Channel Type Rohm MOSFET N-CH 20V 2.5A TUMT3 MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 3-SMD, Flat Leads Tape & Reel (TR) SOT3; TUMT3 3-SMD, Flat Leads TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0036 kS
PD 800 milliwatts 320 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data