Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093078-RUF015N02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 110pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MOSFET N-CH 20V 1.5A TUMT3 Product overview: RUF015N02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUF015N02TL can be used for catalog matching and distributor lookup.
N-Channel 20V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
N-Channel 20V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
N-Channel 20V 1.5A (Ta) 800mW (Ta) Surface Mount TUMT3
MOSFET N-CH 20V 1.5A TUMT3
MOSFET Med Pwr, Sw MOSFET P Chan, 20V, 1.5A
MOSFET,N CH,20V,1.5A,TUMT3; Transistor Polarity:N Channel; Continuous Drain Current Id:1.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.13ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes
MOSFET N-CH 20V 1.5A TUMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1093078-RUF015N02TL | 278-RUF015N02TL | RUF015N02TLDKR-ND | RUF015N02TL | RUF015N02TL | 84R7510 | RUF015N02TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUF015N02TL | 20V 1.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet,n Ch,20V,1.5A,tumt3; Transistor Polarity Rohm | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 800 milliwatts | 800 milliwatts | 800 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TUMT3 | Tape & Reel (TR) | 3-SMD, Flat Leads | Surface Mount | TO-3 | 3-SMD, Flat Leads |