The RJK6035DPP-E0 is a 600V, 6A silicon MOSFET in a TO-220FP package, designed for high-speed power switching applications. It has a typical on-resistance of 1.1 Ω at 3 A and 10 V gate-source voltage, and a channel-to-case thermal impedance of 4.23 °C/W. The device supports a maximum channel temperature of 150 °C and operates within a storage temperature range of -55 °C to +150 °C. Package dimensions are standardized for TO-220FP, with a mass of 1.9 g. It meets RoHS compliance and is rated for standard industrial applications.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RJK6035DPP-E0#T2 |
| Product Name | MOSFET |