ROHM Semiconductor USA, LLC MOSFETs RQ5C035BCTCL

Description
Pch -20V -3.5A Middle Power MOSFET
Request a Quote Datasheet
Description
Pch -20V -3.5A Middle Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1719725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1719725
MOSFETs 1719725
Pch -20V -3.5A Middle Power MOSFET

Pch -20V -3.5A Middle Power MOSFET

Supplier's Site
MOSFETs - 1719927 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1719927
MOSFETs 1719927
Pch -20V -3.5A Middle Power MOSFET

Pch -20V -3.5A Middle Power MOSFET

Supplier's Site
Singapore, Singapore
P-Channel 20V 3.5A MOSFET Transistor
278-RQ5C035BCTCL
P-Channel 20V 3.5A MOSFET Transistor 278-RQ5C035BCTCL
MOSFET P-CHANNEL 20V 3.5A TSMT3 Product overview: RQ5C035BCTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5C035BCTCL can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 20V 3.5A TSMT3 Product overview: RQ5C035BCTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5C035BCTCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ5C035BCTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5C035BCTCLTR-ND
Single FETs, MOSFETs RQ5C035BCTCLTR-ND
P-Channel 20V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3

P-Channel 20V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5C035BCTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5C035BCTCLDKR-ND
Single FETs, MOSFETs RQ5C035BCTCLDKR-ND
P-Channel 20V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3

P-Channel 20V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5C035BCTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5C035BCTCLCT-ND
Single FETs, MOSFETs RQ5C035BCTCLCT-ND
P-Channel 20V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3

P-Channel 20V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5C035BCTCL - 892253-RQ5C035BCTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5C035BCTCL
892253-RQ5C035BCTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5C035BCTCL 892253-RQ5C035BCTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 892253-RQ5C035BCTCL Operating Temperature Range: 150°C (TJ) Features: P-Channel 20 V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3 Package: SC-96 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5C035 Categories: Discrete Semiconductor Products Case / Package: TSMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ5C035BCTCLTR, RQ5C035BCTCLCT, RQ5C035BCTCLDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892253-RQ5C035BCTCL
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 20 V 3.5A (Ta) 1W (Tc) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5C035
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ5C035BCTCLTR, RQ5C035BCTCLCT, RQ5C035BCTCLDKR

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RQ5C035BCTCL
Triode/MOS Tube/Transistor >> MOSFETs RQ5C035BCTCL
20V 3.5A 1W 59mΩ@3.5A,4.5V 1.2V@1mA P Channel SC-96 MOSFETs ROHS

20V 3.5A 1W 59mΩ@3.5A,4.5V 1.2V@1mA P Channel SC-96 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ5C035BCTCL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ5C035BCTCL
Single FETs, MOSFETs RQ5C035BCTCL
MOSFET P-CHANNEL 20V 3.5A TSMT3

MOSFET P-CHANNEL 20V 3.5A TSMT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5C035BCTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5C035BCTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5C035BCTCL
MOSFET P-CHANNEL 20V 3.5A TSMT3

MOSFET P-CHANNEL 20V 3.5A TSMT3

Supplier's Site
Mosfet, P-Ch, -3.5A, -20V, Sot-346T; Transistor Polarity Rohm - 82AC3052 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -3.5A, -20V, Sot-346T; Transistor Polarity Rohm
82AC3052
Mosfet, P-Ch, -3.5A, -20V, Sot-346T; Transistor Polarity Rohm 82AC3052
MOSFET, P-CH, -3.5A, -20V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -3.5A, -20V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.042ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -20V -3.5A Si MOSFET

MOSFET Pch -20V -3.5A Si MOSFET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1719725 1719927 278-RQ5C035BCTCL RQ5C035BCTCLTR-ND 892253-RQ5C035BCTCL RQ5C035BCTCL RQ5C035BCTCL RQ5C035BCTCL 82AC3052 RQ5C035BCTCL
Product Name MOSFETs MOSFETs P-Channel 20V 3.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5C035BCTCL Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -3.5A, -20V, Sot-346T; Transistor Polarity Rohm MOSFET
Package Type TSMT-3 Sc-96, sot-346t, tsmt Tape & Reel (TR) SC-96 SOT3; TSMT3 SC-96 Surface Mount TO-3; SOT3
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.0043 kS
Unlock Full Specs
to access all available technical data