Renesas Electronics Corporation 30V 3.3A MOSFET Transistor RQJ0303PGDQA#H6

Description
MOSFET P-CH 30V 3.3A 3MPAK Product overview: RQJ0303PGDQA#H6 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQJ0303PGDQA#H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 3.3A 3MPAK Product overview: RQJ0303PGDQA#H6 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQJ0303PGDQA#H6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.3A MOSFET Transistor
278-RQJ0303PGDQA#H6
30V 3.3A MOSFET Transistor 278-RQJ0303PGDQA#H6
MOSFET P-CH 30V 3.3A 3MPAK Product overview: RQJ0303PGDQA#H6 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQJ0303PGDQA#H6 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3.3A 3MPAK Product overview: RQJ0303PGDQA#H6 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQJ0303PGDQA#H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RQJ0303PGDQA#H6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQJ0303PGDQA#H6-ND
Single FETs, MOSFETs RQJ0303PGDQA#H6-ND
P-Channel 30V 3.3A (Ta) 800mW (Ta) Surface Mount 3-MPAK

P-Channel 30V 3.3A (Ta) 800mW (Ta) Surface Mount 3-MPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQJ0303PGDQA#H6 - 1092639-RQJ0303PGDQA#H6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQJ0303PGDQA#H6
1092639-RQJ0303PGDQA#H6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQJ0303PGDQA#H6 1092639-RQJ0303PGDQA#H6
Manufacturer: Renesas Electronics America Win Source Part Number: 1092639-RQJ0303PGDQA #H6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MPAK Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta) Max Gate Charge: 12nC @ 10V Max Input Capacitance: 625pF @ 10V Maximum Gate-Source Voltage: +10V, -20V Maximum Rds On at Id,Vgs: 68 mOhm @ 1.6A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092639-RQJ0303PGDQA#H6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MPAK
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.3A (Ta)
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 625pF @ 10V
Maximum Gate-Source Voltage: +10V, -20V
Maximum Rds On at Id,Vgs: 68 mOhm @ 1.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQJ0303PGDQA#H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQJ0303PGDQA#H6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQJ0303PGDQA#H6
MOSFET P-CH 30V 3.3A 3MPAK

MOSFET P-CH 30V 3.3A 3MPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Power MOSFET- Lead Free, Halogen Free

MOSFET Power MOSFET- Lead Free, Halogen Free

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RQJ0303PGDQA#H6 RQJ0303PGDQA#H6-ND 1092639-RQJ0303PGDQA#H6 RQJ0303PGDQA#H6 RQJ0303PGDQA#H6
Product Name 30V 3.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQJ0303PGDQA#H6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 800 milliwatts 800 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; 3-MPAK 625 pF @ 10 V
Unlock Full Specs
to access all available technical data