Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093079-RUF020N02TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 2nC @ 4.5V
Max Input Capacitance: 180pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 2A TUMT3 Product overview: RUF020N02TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RUF020N02TL can be used for catalog matching and distributor lookup.
N-Channel 20V 2A (Ta) 320mW (Ta) Surface Mount TUMT3
N-Channel 20V 2A (Ta) 320mW (Ta) Surface Mount TUMT3
N-Channel 20V 2A (Ta) 320mW (Ta) Surface Mount TUMT3
MOSFET Trans MOSFET N-CH 20V 2A
MOSFET N-CH 20V 2A TUMT3
MOSFET, N-CH, 20V, 2A, SOT-323T; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1093079-RUF020N02TL | 278-RUF020N02TL | RUF020N02TLTR-ND | RUF020N02TL | RUF020N02TL | 10AC8979 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUF020N02TL | 20V 2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 20V, 2A, Sot-323T; Transistor Polarity Rohm |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 20 volts | |||||
| PD | 320 milliwatts | 800 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TUMT3 | Tape & Reel (TR) | 3-SMD, Flat Leads | 3-SMD, Flat Leads | TO-3; SOT3; SOT323 |