The RM3416 is an N-channel enhancement mode power MOSFET designed for load switching and PWM applications. It is packaged in an SOT-23 surface-mount package with dimensions of 2.80-3.00 mm in length, 1.20-1.40 mm in width, and 0.90-1.15 mm in height. The device has a drain-source voltage rating of 20 V, a continuous drain current of 6.5 A, and a maximum power dissipation of 1.4 W. On-state resistance is specified as 40 mΩ at 1.8 V gate voltage, 33 mΩ at 2.5 V, and 27 mΩ at 4.5 V. It features an ESD rating of 2000 V HBM and operates from -55°C to 150°C. The device meets RoHS standards and is lead-free.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM3416 |
| Product Name | MOSFET |