ROHM Semiconductor USA, LLC Single FETs, MOSFETs RS1E220ATTB1

Description
P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP
Request a Quote Datasheet
Description
P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RS1E220ATTB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E220ATTB1CT-ND
Single FETs, MOSFETs RS1E220ATTB1CT-ND
P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP

P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - RS1E220ATTB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E220ATTB1DKR-ND
Single FETs, MOSFETs RS1E220ATTB1DKR-ND
P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP

P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - RS1E220ATTB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E220ATTB1TR-ND
Single FETs, MOSFETs RS1E220ATTB1TR-ND
P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP

P-Channel 30V 22A (Ta), 76A (Tc) 3W (Ta) Surface Mount 8-HSOP

Buy Now Datasheet
Singapore, Singapore
30V 22A 76A MOSFET Transistor
278-RS1E220ATTB1
30V 22A 76A MOSFET Transistor 278-RS1E220ATTB1
MOSFET P-CH 30V 22A/76A 8HSOP Product overview: RS1E220ATTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E220ATTB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 22A/76A 8HSOP Product overview: RS1E220ATTB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E220ATTB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1089003-RS1E220ATTB1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1089003-RS1E220ATTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1089003-RS1E220ATTB1
Win Source Part Number: 1089003-RS1E220ATTB1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 76A (Tc) Rds On (Max) @ Id, Vgs: 4.1mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 2.5V @ 2mA Power Dissipation (Max): 3W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: 8-HSOP Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5850 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: RS1E220ATTB1TR,RS1E2 20ATTB1DKR,RS1E220AT TB1CT Base Product Number: RS1E Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1089003-RS1E220ATTB1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 76A (Tc)
Rds On (Max) @ Id, Vgs: 4.1mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 2mA
Power Dissipation (Max): 3W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-HSOP
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5850 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: RS1E220ATTB1TR,RS1E220ATTB1DKR,RS1E220ATTB1CT
Base Product Number: RS1E
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - RS1E220ATTB1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RS1E220ATTB1
Single FETs, MOSFETs RS1E220ATTB1
MOSFET P-CH 30V 22A/76A 8HSOP

MOSFET P-CH 30V 22A/76A 8HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PCH -30V -76A POWER

MOSFET PCH -30V -76A POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS1E220ATTB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1E220ATTB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1E220ATTB1
MOSFET P-CH 30V 22A/76A 8HSOP

MOSFET P-CH 30V 22A/76A 8HSOP

Supplier's Site
MOSFET P-CH 30V 22A 8HSOP - 687-RS1E220ATTB1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 22A 8HSOP
687-RS1E220ATTB1
MOSFET P-CH 30V 22A 8HSOP 687-RS1E220ATTB1
MOSFET P-CH 30V 22A 8HSOP

MOSFET P-CH 30V 22A 8HSOP

Supplier's Site
Mosfet, P-Ch, 30V, 76A, 150Deg C, 34W Rohs Compliant Rohm - 29AK5179 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 76A, 150Deg C, 34W Rohs Compliant Rohm
29AK5179
Mosfet, P-Ch, 30V, 76A, 150Deg C, 34W Rohs Compliant Rohm 29AK5179
MOSFET, P-CH, 30V, 76A, 150DEG C, 34W ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 76A, 150DEG C, 34W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RS1E220ATTB1CT-ND 278-RS1E220ATTB1 1089003-RS1E220ATTB1 RS1E220ATTB1 RS1E220ATTB1 RS1E220ATTB1 687-RS1E220ATTB1 29AK5179
Product Name Single FETs, MOSFETs 30V 22A 76A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 30V 22A 8HSOP Mosfet, P-Ch, 30V, 76A, 150Deg C, 34W Rohs Compliant Rohm
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 8-PowerTDFN 8-PowerTDFN TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0250 kS
PD 34 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data