ROHM Semiconductor USA, LLC 30V 4.5A MOSFET Transistor RSQ045N03TR

Description
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RSQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ045N03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RSQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ045N03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-RSQ045N03TR
30V 4.5A MOSFET Transistor 278-RSQ045N03TR
MOSFET N-CH 30V 4.5A TSMT6 Product overview: RSQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ045N03TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.5A TSMT6 Product overview: RSQ045N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ045N03TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ045N03TR - 027524-RSQ045N03TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ045N03TR
027524-RSQ045N03TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ045N03TR 027524-RSQ045N03TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027524-RSQ045N03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 9.5nC @ 5V Max Input Capacitance: 520pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 38 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027524-RSQ045N03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 9.5nC @ 5V
Max Input Capacitance: 520pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - RSQ045N03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSQ045N03TR-ND
Single FETs, MOSFETs RSQ045N03TR-ND
N-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 4.5A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 30V 4.5A TSMT6

MOSFET N-CH 30V 4.5A TSMT6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RSQ045N03TR 027524-RSQ045N03TR RSQ045N03TR-ND RSQ045N03TR
Product Name 30V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSQ045N03TR Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0035 kS
PD 1.25 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7303Q - 1149802-AUIRF7303Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
Single FETs, MOSFETs - BUK7C08-55AITE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers